Fan Tubeaxial 12VDC Square - 25mm L x 25mm H 1 Ball/1 Sleeve 1.3 CFM (0.036m³/min) 2 Wire Leads
FAN AXIAL 25X10MM 12VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-02510CAAW11-ND | FAD1-02510CAAW11 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1.3 SCFM (2.21 m³/hr) | 1.3 SCFM (2.21 m³/hr) |
| Maximum Static Pressure | 0.0650 in H2O (0.1214 Torr) | |
| Maximum Sound Level | 12.5 dbA | 12.5 dbA |
| Nominal Voltage | 12 volts | 12 volts |