Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 71.5 CFM (2.00m³/min) 2 Terminals
AC Fans AC FAN 120x38mm Ball 115VAC TERM
FAN AXIAL 119.5X38.5MM 115VAC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | Q598-ND | FAA1-12038NBLT31-A | FAA1-12038NBLT31-A |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 71.5 SCFM (122 m³/hr) | 71.5 SCFM (122 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | ||
| Maximum Sound Level | 37.9 dbA | 37.9 dbA | |
| Nominal Voltage | 115 volts | 115 volts |