Qualtek Electronics Corp. AC Fans FAA1-12025NBMW31

Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q584-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q584-ND
AC Fans Q584-ND
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC FAN 120x25mm Ball 115VAC WIRE

AC Fans AC FAN 120x25mm Ball 115VAC WIRE

Buy Now Datasheet
Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics - 45T8693 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics
45T8693
Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics 45T8693
AC AXIAL FAN, 120MM, 71CFM, 44.1DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:44.1dBA; Power Rating:20.7W RoHS Compliant: Yes

AC AXIAL FAN, 120MM, 71CFM, 44.1DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:44.1dBA; Power Rating:20.7W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - FAA1-12025NBMW31 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
FAA1-12025NBMW31
Fans, Thermal Management - Fans - AC Fans FAA1-12025NBMW31
FAN AXIAL 120X25MM 115VAC WIRE

FAN AXIAL 120X25MM 115VAC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q584-ND FAA1-12025NBMW31 45T8693 FAA1-12025NBMW31
Product Name AC Fans AC Fans Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr) 71 SCFM (121 m³/hr) 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
Maximum Sound Level 44.1 dbA 44.1 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 1.15 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H05BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Axial Fans - 2557318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - UNO675004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5500 SCFM (9348 m³/hr)
Maximum Sound Level 84 dbA
View Details