Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 30.5 CFM (0.854m³/min) 2 Wire Leads
FAN AXIAL 92X25MM 115VAC WIRE
AC Fans AC FAN 92x25mm Ball 115VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | Q580-ND | FAA1-09225NBMW31 | FAA1-09225NBMW31 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 30.5 SCFM (51.84 m³/hr) | 30.5 SCFM (51.84 m³/hr) | |
| Maximum Static Pressure | 0.0890 in H2O (0.1663 Torr) | ||
| Maximum Sound Level | 26.8 dbA | 26.8 dbA | |
| Nominal Voltage | 115 volts | 115 volts |