Qualtek Electronics Corp. AC Fans FAA1-09225NBHT31

Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 34.0 CFM (0.952m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 34.0 CFM (0.952m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q578-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q578-ND
AC Fans Q578-ND
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 34.0 CFM (0.952m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 34.0 CFM (0.952m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC FAN 92x25mm Ball 115VAC TERM

AC Fans AC FAN 92x25mm Ball 115VAC TERM

Buy Now Datasheet
FAN 92X25MM BALL 115VAC TERM - 70111338 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN 92X25MM BALL 115VAC TERM
70111338
FAN 92X25MM BALL 115VAC TERM 70111338
Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - FAA1-09225NBHT31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
FAA1-09225NBHT31
Fans, Thermal Management - Fans - AC Fans FAA1-09225NBHT31
FAN AXIAL 92X25MM 115VAC TERM

FAN AXIAL 92X25MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q578-ND FAA1-09225NBHT31 70111338 FAA1-09225NBHT31
Product Name AC Fans AC Fans FAN 92X25MM BALL 115VAC TERM Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr) 25 to 34 SCFM (42.49 to 57.79 m³/hr) 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
Maximum Sound Level 30.1 dbA 21.1 to 30.1 dbA 30.1 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.84 SCFM (54.12 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
6020-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details