Qualtek Electronics Corp. Power Entry Modules (PEM) 862-06/003

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q482-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q482-ND
Power Entry Modules (PEM) Q482-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Rcpt, 4A, 250Vac, Qc; Product Range Qualtek Electronics - 17B7471 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 4A, 250Vac, Qc; Product Range Qualtek Electronics
17B7471
Power Entry, Rcpt, 4A, 250Vac, Qc; Product Range Qualtek Electronics 17B7471
POWER ENTRY, RCPT, 4A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 4A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q482-ND 17B7471
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 4A, 250Vac, Qc; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data