Qualtek Electronics Corp. Power Entry Modules (PEM) 858-10/015

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q469-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q469-ND
Power Entry Modules (PEM) Q469-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 10A, 250Vac, Qc; Product Range Qualtek Electronics - 17B7459 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 10A, 250Vac, Qc; Product Range Qualtek Electronics
17B7459
Power Entry, Rcpt, 10A, 250Vac, Qc; Product Range Qualtek Electronics 17B7459
POWER ENTRY, RCPT, 10A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 10A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q469-ND 17B7459
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 10A, 250Vac, Qc; Product Range Qualtek Electronics
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.M03.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 17.0 amps
View Details
Coaxial Adapters - NAM3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug socket - MSSD-N - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 24 volts
View Details
2 suppliers