Qualtek Electronics Corp. Power Entry Modules (PEM) 858-06/011

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q468-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q468-ND
Power Entry Modules (PEM) Q468-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 6A, 250Vac, Qc; Product Range Qualtek Electronics - 17B7453 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 6A, 250Vac, Qc; Product Range Qualtek Electronics
17B7453
Power Entry, Rcpt, 6A, 250Vac, Qc; Product Range Qualtek Electronics 17B7453
POWER ENTRY, RCPT, 6A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 6A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site
Emi_Rfi Filters Qualtek Electronics - 27AK0716 - Newark, An Avnet Company
Chicago, IL, United States
Emi_Rfi Filters Qualtek Electronics
27AK0716
Emi_Rfi Filters Qualtek Electronics 27AK0716
EMI_RFI FILTERS

EMI_RFI FILTERS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q468-ND 17B7453 27AK0716
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 6A, 250Vac, Qc; Product Range Qualtek Electronics Emi_Rfi Filters Qualtek Electronics
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details