Qualtek Electronics Corp. Power Line Filter Modules 851-05/006

Description
Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - Q461-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
Q461-ND
Power Line Filter Modules Q461-ND
Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Power Line Filter, 1Phase, 5A, Wire Lead; Filter Applications Qualtek Electronics - 17B7327 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 5A, Wire Lead; Filter Applications Qualtek Electronics
17B7327
Power Line Filter, 1Phase, 5A, Wire Lead; Filter Applications Qualtek Electronics 17B7327
POWER LINE FILTER, 1PHASE, 5A, WIRE LEAD; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:851 Series RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 5A, WIRE LEAD; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:851 Series RoHS Compliant: Yes

Supplier's Site
Filter, EMI; 5 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 - 70133315 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI; 5 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
70133315
Filter, EMI; 5 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 70133315
The 851 Series of general-purpose single-stage filters are designed to economically suppress line-to-ground (common mode) interference and built to meet or exceed most international safety standards and requirements.

The 851 Series of general-purpose single-stage filters are designed to economically suppress line-to-ground (common mode) interference and built to meet or exceed most international safety standards and requirements.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number Q461-ND 17B7327 70133315
Product Name Power Line Filter Modules Power Line Filter, 1Phase, 5A, Wire Lead; Filter Applications Qualtek Electronics Filter, EMI; 5 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Chassis
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 115 to 250 volts 250 volts 115 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Multi-Function Inlet Filters - 1-1609112-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Common Mode Choke, 0.5Mh, 20A, 1-Phase; Inductance Schurter - 53AJ8390 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 20 amps
View Details