Qualtek Electronics Corp. Power Line Filter Modules 848-20/004

Description
Single Phase EMC/EMI Line Filter 20A 115V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 115V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - Q452-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
Q452-ND
Power Line Filter Modules Q452-ND
Single Phase EMC/EMI Line Filter 20A 115V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 115V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Filter, EMI; 18 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 - 70133376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI; 18 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
70133376
Filter, EMI; 18 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 70133376
The 849 Series are two-stage filters to be used when equipment impedance at RF frequency is low.

The 849 Series are two-stage filters to be used when equipment impedance at RF frequency is low.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number Q452-ND 70133376
Product Name Power Line Filter Modules Filter, EMI; 18 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Chassis
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405077-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 75 amps
View Details
2 suppliers