254mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, featuring 0.35 ± 0.05 mm depth of serrations, a ring and rib diameter of 2.0 ± 0.1 mm, and a maximum outer diameter of 6.5 mm. The part is RoHS compliant with a general tolerance of ± 0.8 mm unless otherwise noted.
254mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 8155 |
| Product Name | 254mm Wire Form Fan Guard, Bright Nickel Chrome Finish |