150mm wire form fan guard with a disc diameter of 73.15mm, thickness of 0.8mm, and wire diameter of 1.6mm ± 0.1mm. Features serrations with a depth of 0.35mm ± 0.05mm and is RoHS compliant. Constructed from C1008 bright basic wire with bright nickel chrome plating. All dimensional tolerances follow a general tolerance of ±0.5mm unless otherwise noted.
150mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories Wire Fan guard 150mm Nickel Chrome finish
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8151 | 08151 |
| Product Name | 150mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |