120mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, featuring a disc diameter of 33mm and thickness of 0.8mm, ring diameter of 1.6mm, rib diameter of 2.0mm, and wire serration depth of 0.35mm ± 0.05mm. General tolerances are ±0.7mm unless otherwise specified. RoHS compliant.
120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories WIRE GUARD 120MM
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8141 | 08141 |
| Product Name | 120mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |