120mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, featuring a ring diameter of 1.8 ± 0.1 mm and a rib diameter of 2.3 ± 0.1 mm, with serrations 0.35 ± 0.05 mm deep; RoHS compliant and manufactured to a general tolerance of ±0.5 mm unless otherwise noted.
120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories 120mm WIRE FAN GRD
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8139 | 08139 |
| Product Name | 120mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |