Qualtek Electronics Corp. Power Entry Modules (PEM) 771W-CX2/01

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q312-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q312-ND
Power Entry Modules (PEM) Q312-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics - 30C0724 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics
30C0724
Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics 30C0724
POWER ENTRY, RCPT, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:771W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:771W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q312-ND 30C0724
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8828A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details