Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In; Through Hole, Right Angle
POWER ENTRY, RCPT, 2.5A, 250VAC, TH; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:771W Series RoHS Compliant: Yes
AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Q311-ND | 30C0723 | 70133392 |
| Product Name | Power Entry Modules (PEM) | Power Entry, Rcpt, 2.5A, 250Vac, Th; Iec Connector Type Qualtek Electronics | LOW CURRENT INLET IEC 320-C6, CLASS 1, SNAP-IN MOUNT, PCB MOUNT |
| Connector Type | Receptacle, Male Pins | ||
| Mounting | Panel Mount, Snap-In; Through Hole, Right Angle | Snap-In, Flange Mount | Snap-In Mount |
| Voltage Rating | 250 volts | 250 volts | 250 volts |