Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange; Through Hole, Right Angle
POWER ENTRY, RCPT, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:771W Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | Q310-ND | 30C0722 |
| Product Name | Power Entry Modules (PEM) | Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | Snap-In, Flange Mount |
| Voltage Rating | 250 volts | 250 volts |