Qualtek Electronics Corp. Power Entry Modules (PEM) 770W-X2/03

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q269-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q269-ND
Power Entry Modules (PEM) Q269-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange

Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics - 30C0711 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics
30C0711
Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics 30C0711
POWER ENTRY, RCPT, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:770W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:770W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q269-ND 30C0711
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 2.5A, 250Vac, Solder; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details