Qualtek Electronics Corp. Connector, Power Entry, Plug, 6A; Connector Type Qualtek Electronics 762-18/002

Description
CONNECTOR, POWER ENTRY, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:762 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:762 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 6A; Connector Type Qualtek Electronics - 17B7289 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 6A; Connector Type Qualtek Electronics
17B7289
Connector, Power Entry, Plug, 6A; Connector Type Qualtek Electronics 17B7289
CONNECTOR, POWER ENTRY, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:762 Series RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:762 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 17B7289
Product Name Connector, Power Entry, Plug, 6A; Connector Type Qualtek Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1267-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-2443552-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers