Qualtek Electronics Corp. Power Entry Modules (PEM) 755-00/28

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q839-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q839-ND
Power Entry Modules (PEM) Q839-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 10A, 250Vac, Solder; Product Range Qualtek Electronics - 17B7277 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 10A, 250Vac, Solder; Product Range Qualtek Electronics
17B7277
Power Entry, Rcpt, 10A, 250Vac, Solder; Product Range Qualtek Electronics 17B7277
POWER ENTRY, RCPT, 10A, 250VAC, SOLDER; Product Range:755 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY, RCPT, 10A, 250VAC, SOLDER; Product Range:755 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q839-ND 17B7277
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 10A, 250Vac, Solder; Product Range Qualtek Electronics
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data