Qualtek Electronics Corp. Power Entry Modules (PEM) 746W-15/08

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q1035-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q1035-ND
Power Entry Modules (PEM) Q1035-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Rcpt, 20A, 250Vac, Qc; Iec Connector Type Qualtek Electronics - 83K3029 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 20A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
83K3029
Power Entry, Rcpt, 20A, 250Vac, Qc; Iec Connector Type Qualtek Electronics 83K3029
POWER ENTRY, RCPT, 20A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:746W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 20A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:746W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q1035-ND 83K3029
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 20A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Alligator Clip, Uninsulated - 9271 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details