Qualtek Electronics Corp. Power Entry Modules (PEM) 743W-00/03

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q229-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q229-ND
Power Entry Modules (PEM) Q229-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 20A, 250Vac, Qc; Product Range Qualtek Electronics - 17B7246 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 20A, 250Vac, Qc; Product Range Qualtek Electronics
17B7246
Power Entry, Rcpt, 20A, 250Vac, Qc; Product Range Qualtek Electronics 17B7246
POWER ENTRY, RCPT, 20A, 250VAC, QC; Product Range:743W Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 20A, 250VAC, QC; Product Range:743W Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site
Outlet; Screw Mount; 20 A; Thermoplastic (Housing), Copper Alloy (Terminal) - 70132879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Screw Mount; 20 A; Thermoplastic (Housing), Copper Alloy (Terminal)
70132879
Outlet; Screw Mount; 20 A; Thermoplastic (Housing), Copper Alloy (Terminal) 70132879
AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC

AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q229-ND 17B7246 70132879
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 20A, 250Vac, Qc; Product Range Qualtek Electronics Outlet; Screw Mount; 20 A; Thermoplastic (Housing), Copper Alloy (Terminal)
Mounting Panel Mount, Flange Panel Mount Screw Mount
Unlock Full Specs
to access all available technical data