Qualtek Electronics Corp. Power Entry Modules (PEM) 742W-15/20

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q1034-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q1034-ND
Power Entry Modules (PEM) Q1034-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Receptacle, 15A; Product Range Qualtek Electronics - 17B7219 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Product Range Qualtek Electronics
17B7219
Connector, Power Entry, Receptacle, 15A; Product Range Qualtek Electronics 17B7219
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Body Material:PC 241R; No. of Contacts:4ContactsRo HS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Body Material:PC 241R; No. of Contacts:4ContactsRoHS Compliant: Yes

Supplier's Site
Ac Receptacles Qualtek Electronics - 10AK3059 - Newark, An Avnet Company
Chicago, IL, United States
Ac Receptacles Qualtek Electronics
10AK3059
Ac Receptacles Qualtek Electronics 10AK3059
AC Receptacles

AC Receptacles

Supplier's Site
AC RECEPTACLE, MULTIPLE OUTLET MODULE, 4 POSITION, 1.5 mm PANEL THICKNESS - 70133121 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC RECEPTACLE, MULTIPLE OUTLET MODULE, 4 POSITION, 1.5 mm PANEL THICKNESS
70133121
AC RECEPTACLE, MULTIPLE OUTLET MODULE, 4 POSITION, 1.5 mm PANEL THICKNESS 70133121
Two, three and four position snap-in type multiple outlets with solder tabs. Max. Rating: 10 A/250 VAC Designed for 1.5 mm Panel Thickness

Two, three and four position snap-in type multiple outlets with solder tabs.

  • Max. Rating: 10 A/250 VAC
  • Designed for 1.5 mm Panel Thickness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q1034-ND 17B7219 10AK3059 70133121
Product Name Power Entry Modules (PEM) Connector, Power Entry, Receptacle, 15A; Product Range Qualtek Electronics Ac Receptacles Qualtek Electronics AC RECEPTACLE, MULTIPLE OUTLET MODULE, 4 POSITION, 1.5 mm PANEL THICKNESS
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data