Qualtek Electronics Corp. Plugs and Receptacles 740W-E-04

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Outlet Box
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Outlet Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 740W-E-04-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
740W-E-04-ND
Plugs and Receptacles 740W-E-04-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Outlet Box

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Outlet Box

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 740W-E-04-ND
Product Name Plugs and Receptacles
Mounting Outlet Box
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mini Receptacle - 888N-M3AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details