Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 740W-D-04

Description
PWR ENT RCPT NEMA5-15 BOX SCREW
Request a Quote
Description
PWR ENT RCPT NEMA5-15 BOX SCREW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 740W-D-04-ND is an AC receptacle designed for power entry applications. It is rated for 15A at 125V and is compatible with 14 AWG solid copper wire. The product has UL and CSA approvals, ensuring compliance with safety standards. The receptacle is gray in color and is RoHS compliant, indicating it meets environmental regulations. The design includes mounting options with No. 6-32 UNC and No. 8-32 UNC screws, facilitating secure installation. The panel cutout dimensions are specified, making it suitable for various enclosure designs. This product is ideal for engineers seeking a reliable power entry solution for their projects.

Datasheet Summary
Powered by GS/AI

The 740W-D-04-ND is an AC receptacle designed for power entry applications. It is rated for 15A at 125V and is compatible with 14 AWG solid copper wire. The product has UL and CSA approvals, ensuring compliance with safety standards. The receptacle is gray in color and is RoHS compliant, indicating it meets environmental regulations. The design includes mounting options with No. 6-32 UNC and No. 8-32 UNC screws, facilitating secure installation. The panel cutout dimensions are specified, making it suitable for various enclosure designs. This product is ideal for engineers seeking a reliable power entry solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-04-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
740W-D-04-ND
Power Entry Connectors - Inlets, Outlets, Modules 740W-D-04-ND
PWR ENT RCPT NEMA5-15 BOX SCREW

PWR ENT RCPT NEMA5-15 BOX SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number 740W-D-04-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1661050 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Angle Plug, 60 Amp 120/208 Volt 18-60P - S1860P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details