Qualtek Electronics Corp. Outlet; Snap-In Mount; 15 A; 125 V; NEMA 740W-D-02

Description
Outlets, Snap-In Mount, 15 A Current Rating, 250 VAC Voltage Rating NEMA standards Duplex receptacle terminals.
Description
Outlets, Snap-In Mount, 15 A Current Rating, 250 VAC Voltage Rating NEMA standards Duplex receptacle terminals.

Suppliers

Company
Product
Description
Supplier Links
Outlet; Snap-In Mount; 15 A; 125 V; NEMA - 70133429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-In Mount; 15 A; 125 V; NEMA
70133429
Outlet; Snap-In Mount; 15 A; 125 V; NEMA 70133429
Outlets, Snap-In Mount, 15 A Current Rating, 250 VAC Voltage Rating NEMA standards Duplex receptacle terminals.

Outlets, Snap-In Mount, 15 A Current Rating, 250 VAC Voltage Rating

  • NEMA standards
    Duplex receptacle terminals.
Supplier's Site
Power Entry, Rcpt, 15A, 125Vac, Screw; Product Range Qualtek Electronics - 30C0686 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 125Vac, Screw; Product Range Qualtek Electronics
30C0686
Power Entry, Rcpt, 15A, 125Vac, Screw; Product Range Qualtek Electronics 30C0686
POWER ENTRY, RCPT, 15A, 125VAC, SCREW; Product Range:740W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 125VAC, SCREW; Product Range:740W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70133429 30C0686
Product Name Outlet; Snap-In Mount; 15 A; 125 V; NEMA Power Entry, Rcpt, 15A, 125Vac, Screw; Product Range Qualtek Electronics
Mounting Snap-In Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products