Qualtek Electronics Corp. Plugs and Receptacles 739W-X2/55

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 189-739W-X2/55-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
189-739W-X2/55-ND
Plugs and Receptacles 189-739W-X2/55-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In

Buy Now Datasheet
High Pwr Conn, Nema 5-20R, Idc, 20A/125V; Product Range Qualtek Electronics - 14AJ3473 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Nema 5-20R, Idc, 20A/125V; Product Range Qualtek Electronics
14AJ3473
High Pwr Conn, Nema 5-20R, Idc, 20A/125V; Product Range Qualtek Electronics 14AJ3473
HIGH PWR CONN, NEMA 5-20R, IDC, 20A/125V; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

HIGH PWR CONN, NEMA 5-20R, IDC, 20A/125V; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 189-739W-X2/55-ND 14AJ3473
Product Name Plugs and Receptacles High Pwr Conn, Nema 5-20R, Idc, 20A/125V; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50019-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details