Qualtek Electronics Corp. Plugs and Receptacles 739W-X2/50

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q965-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q965-ND
Plugs and Receptacles Q965-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In

Buy Now Datasheet
Conn, Nema 5-20R, 20A, 125Vac, Panel; Product Range Qualtek Electronics - 37AC2332 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Nema 5-20R, 20A, 125Vac, Panel; Product Range Qualtek Electronics
37AC2332
Conn, Nema 5-20R, 20A, 125Vac, Panel; Product Range Qualtek Electronics 37AC2332
CONN, NEMA 5-20R, 20A, 125VAC, PANEL; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CONN, NEMA 5-20R, 20A, 125VAC, PANEL; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q965-ND 37AC2332
Product Name Plugs and Receptacles Conn, Nema 5-20R, 20A, 125Vac, Panel; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details