Qualtek Electronics Corp. Plugs and Receptacles 739W-X2/45

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q891-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q891-ND
Plugs and Receptacles Q891-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Rcpt, 15A, 125Vac, Idc; Product Range Qualtek Electronics - 41Y0476 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 125Vac, Idc; Product Range Qualtek Electronics
41Y0476
Power Entry, Rcpt, 15A, 125Vac, Idc; Product Range Qualtek Electronics 41Y0476
POWER ENTRY, RCPT, 15A, 125VAC, IDC; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 125VAC, IDC; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q891-ND 41Y0476
Product Name Plugs and Receptacles Power Entry, Rcpt, 15A, 125Vac, Idc; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data