Qualtek Electronics Corp. Plugs and Receptacles 739W-X2/30

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q928-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q928-ND
Plugs and Receptacles Q928-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In

Buy Now Datasheet
Conn, Nema 5-20R, 20A, 125Vac, Panel; Product Range Qualtek Electronics - 02P5423 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Nema 5-20R, 20A, 125Vac, Panel; Product Range Qualtek Electronics
02P5423
Conn, Nema 5-20R, 20A, 125Vac, Panel; Product Range Qualtek Electronics 02P5423
CONN, NEMA 5-20R, 20A, 125VAC, PANEL; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

CONN, NEMA 5-20R, 20A, 125VAC, PANEL; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q928-ND 02P5423
Product Name Plugs and Receptacles Conn, Nema 5-20R, 20A, 125Vac, Panel; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Bantam Plug - SALE-9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details