Qualtek Electronics Corp. Plugs and Receptacles 739W-X2/20

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q282-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q282-ND
Plugs and Receptacles Q282-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In

Buy Now Datasheet
Outlet; Snap-In Mount; 20 A; 125 VAC; Black; Nylon; UL, cUL Certified - 70133330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-In Mount; 20 A; 125 VAC; Black; Nylon; UL, cUL Certified
70133330
Outlet; Snap-In Mount; 20 A; 125 VAC; Black; Nylon; UL, cUL Certified 70133330
Snap-in outlets with quick disconnect or IDC terminals. Max. Rating: UL and cUL 15 A/125 VAC

Snap-in outlets with quick disconnect or IDC terminals.
Max. Rating: UL and cUL 15 A/125 VAC

Supplier's Site
Power Entry, Rcpt, 20A, 125Vac, Idc; Product Range Qualtek Electronics - 30C0655 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 20A, 125Vac, Idc; Product Range Qualtek Electronics
30C0655
Power Entry, Rcpt, 20A, 125Vac, Idc; Product Range Qualtek Electronics 30C0655
POWER ENTRY, RCPT, 20A, 125VAC, IDC; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

POWER ENTRY, RCPT, 20A, 125VAC, IDC; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q282-ND 70133330 30C0655
Product Name Plugs and Receptacles Outlet; Snap-In Mount; 20 A; 125 VAC; Black; Nylon; UL, cUL Certified Power Entry, Rcpt, 20A, 125Vac, Idc; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Snap-In Mount Panel Mount
Unlock Full Specs
to access all available technical data