Qualtek Electronics Corp. Plugs and Receptacles 739W-X2/04

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q338-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q338-ND
Plugs and Receptacles Q338-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Outlet; Snap-In Mount; 15 A; 125 VAC; Black; Nylon; UL 94V-0; UL, CSA - 70133333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-In Mount; 15 A; 125 VAC; Black; Nylon; UL 94V-0; UL, CSA
70133333
Outlet; Snap-In Mount; 15 A; 125 VAC; Black; Nylon; UL 94V-0; UL, CSA 70133333
Snap-in outlets with quick disconnect or IDC terminals. Max. Rating: UL and cUL 15 A/125 VAC

Snap-in outlets with quick disconnect or IDC terminals.

  • Max. Rating: UL and cUL 15 A/125 VAC
Supplier's Site
Power Entry, Rcpt, 10A, 125Vac, Idc; Product Range Qualtek Electronics - 88F4550 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 10A, 125Vac, Idc; Product Range Qualtek Electronics
88F4550
Power Entry, Rcpt, 10A, 125Vac, Idc; Product Range Qualtek Electronics 88F4550
POWER ENTRY, RCPT, 10A, 125VAC, IDC; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125V; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

POWER ENTRY, RCPT, 10A, 125VAC, IDC; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125V; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q338-ND 70133333 88F4550
Product Name Plugs and Receptacles Outlet; Snap-In Mount; 15 A; 125 VAC; Black; Nylon; UL 94V-0; UL, CSA Power Entry, Rcpt, 10A, 125Vac, Idc; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Snap-In Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers