Qualtek Electronics Corp. Plugs and Receptacles 738W-X2/03

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q227-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q227-ND
Plugs and Receptacles Q227-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Plugs and Receptacles - 738W-X2/03 - ODG (Origin Data Global)
Shenzhen, China
Plugs and Receptacles
738W-X2/03
Plugs and Receptacles 738W-X2/03
PWR ENT RCPT NEMA5-15 PANEL QC

PWR ENT RCPT NEMA5-15 PANEL QC

Supplier's Site Datasheet
Receptacle; 15 A; 125 VAC; Black; Nylon; UL, CSA, NEMA - 70133329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 15 A; 125 VAC; Black; Nylon; UL, CSA, NEMA
70133329
Receptacle; 15 A; 125 VAC; Black; Nylon; UL, CSA, NEMA 70133329
Snap-in outlets with quick disconnect or IDC terminals. Max. Rating: UL and cUL 15 A/125 VAC

Snap-in outlets with quick disconnect or IDC terminals.

  • Max. Rating: UL and cUL 15 A/125 VAC
Supplier's Site
Power Entry Connector, Receptacle, Nema 5-15R, 15A; Product Range Qualtek Electronics - 17B7198 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, Nema 5-15R, 15A; Product Range Qualtek Electronics
17B7198
Power Entry Connector, Receptacle, Nema 5-15R, 15A; Product Range Qualtek Electronics 17B7198
POWER ENTRY CONNECTOR, RECEPTACLE, NEMA 5-15R, 15A; Product Range:738W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, NEMA 5-15R, 15A; Product Range:738W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q227-ND 738W-X2/03 70133329 17B7198
Product Name Plugs and Receptacles Plugs and Receptacles Receptacle; 15 A; 125 VAC; Black; Nylon; UL, CSA, NEMA Power Entry Connector, Receptacle, Nema 5-15R, 15A; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details