Qualtek Electronics Corp. Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Qualtek Electronics 738W-CX2-01

Description
POWER ENTRY, RCPT, 15A, 125VAC, QC; Product Range:738W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Description
POWER ENTRY, RCPT, 15A, 125VAC, QC; Product Range:738W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Qualtek Electronics - 30C0649 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Qualtek Electronics
30C0649
Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Qualtek Electronics 30C0649
POWER ENTRY, RCPT, 15A, 125VAC, QC; Product Range:738W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 125VAC, QC; Product Range:738W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30C0649
Product Name Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Qualtek Electronics
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers