Qualtek Electronics Corp. Conn, Iec C14 Inlet, 10A, 250Vac, Panel; Connector Type Qualtek Electronics 723WA-15/48

Description
CONN, IEC C14 INLET, 10A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes
Description
CONN, IEC C14 INLET, 10A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Iec C14 Inlet, 10A, 250Vac, Panel; Connector Type Qualtek Electronics - 53W7570 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec C14 Inlet, 10A, 250Vac, Panel; Connector Type Qualtek Electronics
53W7570
Conn, Iec C14 Inlet, 10A, 250Vac, Panel; Connector Type Qualtek Electronics 53W7570
CONN, IEC C14 INLET, 10A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, IEC C14 INLET, 10A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 53W7570
Product Name Conn, Iec C14 Inlet, 10A, 250Vac, Panel; Connector Type Qualtek Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405077-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers