CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Fuse Size:0.8 x 2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 42M3610 |
| Product Name | Connector, Power Entry, Plug, 10A; Connector Type Qualtek Electronics |
| Standards and Certifications | RoHS |