POWER ENTRY, INLET, 10A, 250VAC, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 17B6996 |
| Product Name | Power Entry, Inlet, 10A, 250Vac, Qc; Connector Type Qualtek Electronics |
| Standards and Certifications | RoHS |