Qualtek Electronics Corp. Connector, Power Entry Module, Plug, 10A; Connector Type Qualtek Electronics 723-15/48

Description
CONNECTOR, POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Fuse Size:0.187 "RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Fuse Size:0.187 "RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry Module, Plug, 10A; Connector Type Qualtek Electronics - 17B6995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry Module, Plug, 10A; Connector Type Qualtek Electronics
17B6995
Connector, Power Entry Module, Plug, 10A; Connector Type Qualtek Electronics 17B6995
CONNECTOR, POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Fuse Size:0.187 "RoHS Compliant: Yes

CONNECTOR, POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Fuse Size:0.187 "RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 17B6995
Product Name Connector, Power Entry Module, Plug, 10A; Connector Type Qualtek Electronics
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405077-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
3 suppliers