CONN, IEC C14 INLET, 10A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 53W7568 |
| Product Name | Conn, Iec C14 Inlet, 10A, 250Vac, Panel; Connector Type Qualtek Electronics |
| Standards and Certifications | RoHS |