Qualtek Electronics Corp. Power Entry Modules (PEM) 716W-X2/03

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q226-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q226-ND
Power Entry Modules (PEM) Q226-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Outlet; Universal Snap-In Mount; 10/15 A; 250 VAC; gt 100 Megohms @ 500 VDC - 70133345 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Universal Snap-In Mount; 10/15 A; 250 VAC; gt 100 Megohms @ 500 VDC
70133345
Outlet; Universal Snap-In Mount; 10/15 A; 250 VAC; gt 100 Megohms @ 500 VDC 70133345
AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC

AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
Supplier's Site
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics - 30C0648 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics
30C0648
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics 30C0648
CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q226-ND 70133345 30C0648
Product Name Power Entry Modules (PEM) Outlet; Universal Snap-In Mount; 10/15 A; 250 VAC; gt 100 Megohms @ 500 VDC Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Snap-In Universal Snap-In Mount Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details