Qualtek Electronics Corp. Power Entry Modules (PEM) 716W-X2/01

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q224-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q224-ND
Power Entry Modules (PEM) Q224-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Outlet; Universal Snap-In Mount; 10/15 A; 250 VAC; gt 100 Megohms @ 500 VDC - 70133343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Universal Snap-In Mount; 10/15 A; 250 VAC; gt 100 Megohms @ 500 VDC
70133343
Outlet; Universal Snap-In Mount; 10/15 A; 250 VAC; gt 100 Megohms @ 500 VDC 70133343
AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC

AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
Supplier's Site
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics - 17B6936 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics
17B6936
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics 17B6936
CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Ac Receptacles Qualtek Electronics - 24AK1564 - Newark, An Avnet Company
Chicago, IL, United States
Ac Receptacles Qualtek Electronics
24AK1564
Ac Receptacles Qualtek Electronics 24AK1564
AC Receptacles

AC Receptacles

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q224-ND 70133343 17B6936 24AK1564
Product Name Power Entry Modules (PEM) Outlet; Universal Snap-In Mount; 10/15 A; 250 VAC; gt 100 Megohms @ 500 VDC Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics Ac Receptacles Qualtek Electronics
Mounting Panel Mount, Snap-In Universal Snap-In Mount Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
E-Z-Flex Banana Socket to 0.040″ Pin Socket, Adapter - 9335 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details