Qualtek Electronics Corp. Power Entry Modules (PEM) 716W-15/10

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q260-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q260-ND
Power Entry Modules (PEM) Q260-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics - 17B6948 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
17B6948
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics 17B6948
POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:716W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:716W Series RoHS Compliant: Yes

Supplier's Site
Outlet; Snap-In Mount; 10/15 A; 250 VAC; UL 940V-0/UL 94V-2 - 70133371 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-In Mount; 10/15 A; 250 VAC; UL 940V-0/UL 94V-2
70133371
Outlet; Snap-In Mount; 10/15 A; 250 VAC; UL 940V-0/UL 94V-2 70133371
AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC

AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q260-ND 17B6948 70133371
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics Outlet; Snap-In Mount; 10/15 A; 250 VAC; UL 940V-0/UL 94V-2
Mounting Panel Mount, Snap-In Snap-In, Flange Mount Snap-In Mount
Unlock Full Specs
to access all available technical data

Similar Products