Qualtek Electronics Corp. Power Entry Modules (PEM) 715W-15/01

Description
Power Entry Connector Receptacle, Female Socket IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Socket IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q984-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q984-ND
Power Entry Modules (PEM) Q984-ND
Power Entry Connector Receptacle, Female Socket IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Socket IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Conn, Iec C13 Outlet, 15A, 250Vac, Panel; Iec Connector Type Qualtek Electronics - 37AC2329 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec C13 Outlet, 15A, 250Vac, Panel; Iec Connector Type Qualtek Electronics
37AC2329
Conn, Iec C13 Outlet, 15A, 250Vac, Panel; Iec Connector Type Qualtek Electronics 37AC2329
CONN, IEC C13 OUTLET, 15A, 250VAC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Panel Mount; Product Range:715W Series RoHS Compliant: Yes

CONN, IEC C13 OUTLET, 15A, 250VAC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Panel Mount; Product Range:715W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q984-ND 37AC2329
Product Name Power Entry Modules (PEM) Conn, Iec C13 Outlet, 15A, 250Vac, Panel; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data