Qualtek Electronics Corp. Power Entry Modules (PEM) 712-00/00

Description
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q216-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q216-ND
Power Entry Modules (PEM) Q216-ND
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line)

Buy Now Datasheet
Connector, Power Entry, Plug, 10A; Product Range Qualtek Electronics - 50B6852 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Product Range Qualtek Electronics
50B6852
Connector, Power Entry, Plug, 10A; Product Range Qualtek Electronics 50B6852
CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:6Contacts RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q216-ND 50B6852
Product Name Power Entry Modules (PEM) Connector, Power Entry, Plug, 10A; Product Range Qualtek Electronics
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110938 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details