Qualtek Electronics Corp. Power Entry Modules (PEM) 710W-00/03

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q223-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q223-ND
Power Entry Modules (PEM) Q223-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC - 70133348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC
70133348
Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC 70133348
AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC

AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
Supplier's Site
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics - 17B6888 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics
17B6888
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics 17B6888
CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q223-ND 70133348 17B6888
Product Name Power Entry Modules (PEM) Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Flange Screw Mount Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details