Qualtek Electronics Corp. Power Entry Modules (PEM) 710W-00/02

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q222-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q222-ND
Power Entry Modules (PEM) Q222-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC - 70133347 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC
70133347
Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC 70133347
AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC

AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
Supplier's Site
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics - 17B6887 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
17B6887
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics 17B6887
POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:710W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:710W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q222-ND 70133347 17B6887
Product Name Power Entry Modules (PEM) Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Flange Screw Mount Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers
Micro-D Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details