Qualtek Electronics Corp. Power Entry Modules (PEM) 710W-00/01

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q221-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q221-ND
Power Entry Modules (PEM) Q221-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics - 17B6886 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics
17B6886
Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics 17B6886
CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC - 70133346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC
70133346
Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC 70133346
AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC

AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q221-ND 17B6886 70133346
Product Name Power Entry Modules (PEM) Connector, Power Entry, Female, 15A; Iec Connector Type Qualtek Electronics Outlet; Screw Mount; 15 A; 250 VAC; gt 100 Megohms @ 500 VDC
Mounting Panel Mount, Flange Snap-In, Flange Mount Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 0.025″ Square Pin, Stainless Steel - SALE-XM25SS - E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 3.5 amps
View Details