Qualtek Electronics Corp. Power Entry Modules (PEM) 709-00/00

Description
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q217-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q217-ND
Power Entry Modules (PEM) Q217-ND
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics - 42M3609 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics
42M3609
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics 42M3609
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q217-ND 42M3609
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 2243-114916P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers