Qualtek Electronics Corp. Power Entry Modules (PEM) 705-00/00

Description
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q214-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q214-ND
Power Entry Modules (PEM) Q214-ND
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle

Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics - 17B6859 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics
17B6859
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics 17B6859
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q214-ND 17B6859
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details