Qualtek Electronics Corp. Power Entry Modules (PEM) 703W-00/54

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q220-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q220-ND
Power Entry Modules (PEM) Q220-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Inlet, Power; PCB Mount; 250 VAC; 12-15A; Nylon; Black - 70133351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet, Power; PCB Mount; 250 VAC; 12-15A; Nylon; Black
70133351
Inlet, Power; PCB Mount; 250 VAC; 12-15A; Nylon; Black 70133351
Male right-angled PCB mount power inlet offered with 40 mm mounting centers. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC

Male right-angled PCB mount power inlet offered with 40 mm mounting centers.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
Supplier's Site
Power Entry Modules (PEM) - 703W-00/54 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
703W-00/54
Power Entry Modules (PEM) 703W-00/54
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Supplier's Site Datasheet
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Qualtek Electronics - 17B6854 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Qualtek Electronics
17B6854
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Qualtek Electronics 17B6854
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q220-ND 70133351 703W-00/54 17B6854
Product Name Power Entry Modules (PEM) Inlet, Power; PCB Mount; 250 VAC; 12-15A; Nylon; Black Power Entry Modules (PEM) Connector, Power Entry, Receptacle, 15A; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Flange; Through Hole, Right Angle PCB Mount Panel Mount, Flange; Through Hole, Right Angle PCB Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 10.0 amps 15.0 amps 10.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data